Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency RF | 868MHz |
---|---|
Module Interface | I2C I2S SPI UART |
Module Applications | M2M Internet of Things |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Small Visible Drawers 6.5"dx4.13"wx2.95"h - Crystal Clear 96 Per Case |Treston L-01 | Newark Electronics |
Small Visible Drawer Crystal Clear | Treston L-01 | RS Americas |
OEM MODULE, 868MHZ, IOT/M2M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a L01?
Additional datasheets, footprints and schematics for L01 are listed on our Part Details page. You can also find images and similar parts to L01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L01 fall under?
The L01 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to L01 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L01 you can contact the distributor directly for product support, shipping queries etc.
Is the L01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L01 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for L01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L01 often in real-time on the comparison pages.
What if I can't find stock of L01?
You can fill out our help required form which you can use to request a quote for L01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.