Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 50° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.6V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 880nm |
Radiant Intensity | 12mW/Sr |
INFRARED EMITTER, 880NM, T-1 | Farnell |
Where can I find additional details, specifications and documents for a L-934SF4C?
Additional datasheets, footprints and schematics for L-934SF4C are listed on our Part Details page. You can also find images and similar parts to L-934SF4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-934SF4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-934SF4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-934SF4C fall under?
The L-934SF4C is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to L-934SF4C when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-934SF4C you can contact the distributor directly for product support, shipping queries etc.
Is the L-934SF4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-934SF4C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for L-934SF4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-934SF4C often in real-time on the comparison pages.
What if I can't find stock of L-934SF4C?
You can fill out our help required form which you can use to request a quote for L-934SF4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.