Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Viewing Angle | 50° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.6V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 940nm |
Radiant Intensity | 10mW/Sr |
LED 3mm Infrared 940nm F3 10mW/sr/20mA 50° | SOS electronic |
Ir Emitter, 3Mm, 1.6V, 940Nm, Though Hole | Newark Electronics |
INFRARED EMITTER, 940NM, T-1 | element14 |
IR-LED 3MM 940NM | TTI Europe |
KINL-934F3C | Avnet Abacus |
Where can I find additional details, specifications and documents for a L-934F3C?
Additional datasheets, footprints and schematics for L-934F3C are listed on our Part Details page. You can also find images and similar parts to L-934F3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-934F3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-934F3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-934F3C fall under?
The L-934F3C is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to L-934F3C when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-934F3C you can contact the distributor directly for product support, shipping queries etc.
Is the L-934F3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-934F3C have stock available?
Authorised distributors including SOS electronic, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for L-934F3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-934F3C often in real-time on the comparison pages.
What if I can't find stock of L-934F3C?
You can fill out our help required form which you can use to request a quote for L-934F3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.