Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 15mcd |
No. of LEDs | 4LEDs |
Display Size | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar |
Wavelength Typ | 627nm |
Kingbright L-875/4IDT 10x10mm Red LED Light Bar | Rapid Electronics |
LED Bars & Arrays 10X10MM LED LIGHT BAR | Sager |
Where can I find additional details, specifications and documents for a L-875/4IDT?
Additional datasheets, footprints and schematics for L-875/4IDT are listed on our Part Details page. You can also find images and similar parts to L-875/4IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-875/4IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-875/4IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-875/4IDT fall under?
The L-875/4IDT is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to L-875/4IDT when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-875/4IDT you can contact the distributor directly for product support, shipping queries etc.
Is the L-875/4IDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-875/4IDT have stock available?
Authorised distributors including Rapid Electronics and Sager have stock available or on a lead time for L-875/4IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-875/4IDT often in real-time on the comparison pages.
What if I can't find stock of L-875/4IDT?
You can fill out our help required form which you can use to request a quote for L-875/4IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.