Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 10mcd |
No. of LEDs | 4LEDs |
LED Configuration | Bar Array |
RoHS Compliant | Yes |
LED backlight | Transfer Multisort Elektronik |
Kingbright L-875/4GDT 10x10mm Green LED Light Bar | Rapid Electronics |
LED Bars & Arrays | Sager |
Where can I find additional details, specifications and documents for a L-875/4GDT?
Additional datasheets, footprints and schematics for L-875/4GDT are listed on our Part Details page. You can also find images and similar parts to L-875/4GDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-875/4GDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-875/4GDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-875/4GDT fall under?
The L-875/4GDT is listed under Optoelectronics & Displays > LED Products > Single Color LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to L-875/4GDT when available in the Single Color LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-875/4GDT you can contact the distributor directly for product support, shipping queries etc.
Is the L-875/4GDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L-875/4GDT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics and Sager have stock available or on a lead time for L-875/4GDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-875/4GDT often in real-time on the comparison pages.
What if I can't find stock of L-875/4GDT?
You can fill out our help required form which you can use to request a quote for L-875/4GDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.