Status: | Unknown |
---|---|
Series: | L-56B Series |
RoHS: | Unknown |
Prices starting from US$0.37
Product Range | L-56B Series |
---|---|
LED Colour | Red |
Bulb Size | T-1 3/4 (5mm) |
Luminous Intensity | 25mcd |
Blinking Frequency Min | 1.5Hz |
Blinking Frequency Max | 3Hz |
Operating Voltage Min | 3.5V |
Operating Voltage Max | 14V |
SVHC | No SVHC (15-Jan-2019) |
Current If Min | 8mA |
Dominant Wavelength | 625nm |
External Diameter | 5.9mm |
Flash Frequency Max | 2.5Hz |
Flash Frequency Min | 1.5Hz |
Forward Current If | 22mA |
Forward Current If Max | 22mA |
Forward Voltage | 9V |
Forward Voltage VF Max | 12V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Mounting | Through Hole |
LED Type | Flashing |
Lens Shape | Round |
Luminous Intensity Min | 20mcd |
Luminous Intensity Typ | 40mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
PIV Max | 0.5V |
Peak Forward Current | 43mA |
Peak Wavelength | 625nm |
Viewing Angle | 60° |
Voltage Rating V DC | 9V |
Voltage Vf Luminous Intensity | 9V |
Voltage Vf Min | 3.5V |
Voltage Vf Typ | 12V |
Wavelength Typ | 625nm |
LED | Transfer Multisort Elektronik |
HE red flashing LED,L-56BID 22mA 5mm | RS |
Kingbright L-56BID 5mm 14V High Efficiency Red Flashing LED | Rapid Electronics |
LED, BLINKING, 5MM, HIGH EFFICIENCY RED | element14 |
Led, Blinking, 5Mm, High Efficiency Red | Newark Electronics |
LED Uni-Color Red 627nm 2-Pin T-1 3/4 | Avnet Abacus |
Where can I find additional details, specifications and documents for a L-56BID?
Additional datasheets, footprints and schematics for L-56BID are listed on our Part Details page. You can also find images and similar parts to L-56BID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-56BID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-56BID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-56BID fall under?
The L-56BID is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-56BID when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-56BID you can contact the distributor directly for product support, shipping queries etc.
Is the L-56BID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-56BID have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Rapid Electronics, element14 and Farnell have stock available or on a lead time for L-56BID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-56BID often in real-time on the comparison pages.
What if I can't find stock of L-56BID?
You can fill out our help required form which you can use to request a quote for L-56BID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.