Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Wavelength Typ | 940nm |
---|---|
Viewing Angle | - |
Power Consumption | 100mW |
No. of Pins | 2Pins |
Transistor Case Style | T-1 3/4 (5mm) |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Transistor Polarity | NPN |
Phototransistor | Transfer Multisort Elektronik |
PHOTOTRANSISTOR, 5MM, 940NM | element14 |
Phototransistor, Npn, 5Mm | Newark Electronics |
PHOTOTRANSISTOR 5MM | TTI Europe |
KINL-53P3C | Avnet Abacus |
Where can I find additional details, specifications and documents for a L-53P3C?
Additional datasheets, footprints and schematics for L-53P3C are listed on our Part Details page. You can also find images and similar parts to L-53P3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-53P3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-53P3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-53P3C fall under?
The L-53P3C is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to L-53P3C when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-53P3C you can contact the distributor directly for product support, shipping queries etc.
Is the L-53P3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-53P3C have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for L-53P3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-53P3C often in real-time on the comparison pages.
What if I can't find stock of L-53P3C?
You can fill out our help required form which you can use to request a quote for L-53P3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.