Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
946
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
10,975
in stock
|
Buy Now | |
Micros
from US$0.10
|
1,666
in stock
|
Buy Now | |
SOS electronic
from US$0.11
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
946
in stock
|
Buy Now | |
element14
from US$0.20
|
946
in stock
|
Buy Now | |
Avnet Abacus
-
|
64,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Viewing Angle | 20° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.6V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 940nm |
Radiant Intensity | 30mW/Sr |
IR transmitter | Transfer Multisort Elektronik |
IR emiting diode round 5mm | Micros |
LED 5mm Infrared 940nm F3 20mW/sr/20mA 30° | SOS electronic |
Ir Emitter, 5Mm, 1.6V, 940Nm, Though Hole | Newark Electronics |
INFRARED EMITTER, 940NM, T-1 3/4 | element14 |
LED IrLED 940nm 2-Pin T-1 3/4 | Avnet Abacus |
IR-LED 5MM 940NM | TTI Europe |
Infrared Emitters 940nm 30 DEGREE WATER CLEAR | Sager |
Where can I find additional details, specifications and documents for a L-53F3C?
Additional datasheets, footprints and schematics for L-53F3C are listed on our Part Details page. You can also find images and similar parts to L-53F3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-53F3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-53F3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-53F3C fall under?
The L-53F3C is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to L-53F3C when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-53F3C you can contact the distributor directly for product support, shipping queries etc.
Is the L-53F3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-53F3C have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, SOS electronic, Newark Electronics and element14 have stock available or on a lead time for L-53F3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-53F3C often in real-time on the comparison pages.
What if I can't find stock of L-53F3C?
You can fill out our help required form which you can use to request a quote for L-53F3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.