Status: | Unknown |
---|---|
Series: | L-36B Series |
RoHS: | Unknown |
Product Range | L-36B Series |
---|---|
LED Colour | Yellow |
Bulb Size | T-1 (3mm) |
Luminous Intensity | 15mcd |
Blinking Frequency Min | 1.5Hz |
Blinking Frequency Max | 3Hz |
Operating Voltage Min | 3.5V |
Operating Voltage Max | 14V |
SVHC | No SVHC (15-Jan-2019) |
Current If Min | 38mA |
Dominant Wavelength | 588nm |
External Diameter | 3mm |
External Length / Height | 5mm |
Flash Frequency Max | 2.5Hz |
Flash Frequency Min | 1.5Hz |
Forward Current If | 21mA |
Forward Current If Max | 21mA |
Forward Voltage | 5V |
Forward Voltage VF Max | 9V |
LED / Lamp Size | 3mm / T-1 |
LED Mounting | Through Hole |
LED Type | Flashing |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 27mm |
Lead Spacing | 2.54mm |
Lens Shape | Round |
Luminous Intensity @ If Min | 5mcd |
Luminous Intensity Typ | 20mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
PIV Max | 0.5V |
Peak Forward Current | 56mA |
Peak Wavelength | 590nm |
Pitch Spacing | 2.54mm |
Viewing Angle | 60° |
Kingbright L-36bYD 3mm 5V Yellow LED Flashing | Rapid Electronics |
LED, BLINKING, 3MM, YELLOW | element14 |
Standard LEDs - Through Hole YELLOW DIFFUSED | Sager |
LED Uni-Color Yellow 590nm 2-Pin T-1 | Avnet Abacus |
Where can I find additional details, specifications and documents for a L-36BYD?
Additional datasheets, footprints and schematics for L-36BYD are listed on our Part Details page. You can also find images and similar parts to L-36BYD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-36BYD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-36BYD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-36BYD fall under?
The L-36BYD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-36BYD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-36BYD you can contact the distributor directly for product support, shipping queries etc.
Is the L-36BYD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-36BYD have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Sager and Avnet Abacus have stock available or on a lead time for L-36BYD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-36BYD often in real-time on the comparison pages.
What if I can't find stock of L-36BYD?
You can fill out our help required form which you can use to request a quote for L-36BYD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.