Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Yellow |
---|---|
No. of LEDs | 2LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current / Colour | G 20mA Y 20mA |
Luminous Intensity / Colour | G 40mcd Y 20mcd |
Forward Voltage / Colour | G 2.2V Y 2.1V |
Viewing Angle | 60° |
Height | 9.65mm |
Width | 7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Pcb Indicator, 2 Led, Green/Yellow | Newark Electronics |
LED Circuit Board Indicators | Sager |
Where can I find additional details, specifications and documents for a L-130WCP/2GYW?
Additional datasheets, footprints and schematics for L-130WCP/2GYW are listed on our Part Details page. You can also find images and similar parts to L-130WCP/2GYW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-130WCP/2GYW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-130WCP/2GYW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-130WCP/2GYW fall under?
The L-130WCP/2GYW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-130WCP/2GYW when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-130WCP/2GYW you can contact the distributor directly for product support, shipping queries etc.
Is the L-130WCP/2GYW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-130WCP/2GYW have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for L-130WCP/2GYW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-130WCP/2GYW often in real-time on the comparison pages.
What if I can't find stock of L-130WCP/2GYW?
You can fill out our help required form which you can use to request a quote for L-130WCP/2GYW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.