Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
506
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
4,974
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
705
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
506
in stock
|
Buy Now | |
element14
from US$0.29
|
506
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 5mcd |
No. of LEDs | 1LEDs |
Display Size | 3.65mm x 6.15mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar |
LED | Transfer Multisort Elektronik |
Kingbright L-1043YDT Yellow LED Rectangular Legend | Rapid Electronics |
Light Bar, 1 Led, Yellow, 5Mcd | Newark Electronics |
LIGHT BAR, 3.65X6.15MM, YELLOW, 5MCD | element14 |
LED 3.6X6.1MM YELLOW | TTI Europe |
Where can I find additional details, specifications and documents for a L-1043YDT?
Additional datasheets, footprints and schematics for L-1043YDT are listed on our Part Details page. You can also find images and similar parts to L-1043YDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-1043YDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-1043YDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-1043YDT fall under?
The L-1043YDT is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to L-1043YDT when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-1043YDT you can contact the distributor directly for product support, shipping queries etc.
Is the L-1043YDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-1043YDT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for L-1043YDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-1043YDT often in real-time on the comparison pages.
What if I can't find stock of L-1043YDT?
You can fill out our help required form which you can use to request a quote for L-1043YDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.