Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
1,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
725
in stock
|
Buy Now | |
element14
from US$0.29
|
650
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 4mcd |
No. of LEDs | 1LEDs |
Display Size | 3.65mm x 6.15mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar |
Kingbright L-1043IDT Red LED Rectangular Legend | Rapid Electronics |
Light Bar, 1 Led, Red, 4 Mcd | Newark Electronics |
LED | Transfer Multisort Elektronik |
LIGHT BAR, 3.65X6.15MM, RED, 4MCD | element14 |
LED 3.6X6.1MM S-RED 625NM | TTI Europe |
Where can I find additional details, specifications and documents for a L-1043IDT?
Additional datasheets, footprints and schematics for L-1043IDT are listed on our Part Details page. You can also find images and similar parts to L-1043IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-1043IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-1043IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-1043IDT fall under?
The L-1043IDT is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to L-1043IDT when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-1043IDT you can contact the distributor directly for product support, shipping queries etc.
Is the L-1043IDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-1043IDT have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for L-1043IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-1043IDT often in real-time on the comparison pages.
What if I can't find stock of L-1043IDT?
You can fill out our help required form which you can use to request a quote for L-1043IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.