Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
2,913
in stock
|
Buy Now | |
element14
from US$0.29
|
4,133
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,913
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
623
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
294
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 6mcd |
No. of LEDs | 1LEDs |
Display Size | 3.65mm x 6.15mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar |
LIGHT BAR, 3.65X6.15MM, GREEN, 6MCD | element14 |
Light Bar, 1 Led, Green, 6Mcd | Newark Electronics |
LED | Transfer Multisort Elektronik |
Kingbright L-1043GDT Green LED Rectangular Legend | Rapid Electronics |
LED 3.6X6.1MM GREEN 568NM | TTI Europe |
LED Bar Graph Array, Green, 20 mA, 2.2 V, 6 mcd, 1 LEDs, 3.65mm x 6.15mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a L-1043GDT?
Additional datasheets, footprints and schematics for L-1043GDT are listed on our Part Details page. You can also find images and similar parts to L-1043GDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-1043GDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-1043GDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-1043GDT fall under?
The L-1043GDT is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to L-1043GDT when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-1043GDT you can contact the distributor directly for product support, shipping queries etc.
Is the L-1043GDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-1043GDT have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for L-1043GDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-1043GDT often in real-time on the comparison pages.
What if I can't find stock of L-1043GDT?
You can fill out our help required form which you can use to request a quote for L-1043GDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.