Status: | Unknown |
---|---|
Series: | SYNIOS P2720 Series |
RoHS: | Compliant |
Product Range | SYNIOS P2720 Series |
---|---|
LED Colour | Yellow |
Wavelength Typ | 590nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 82lm |
Forward Current If Max | 500mA |
Forward Current @ Test | 350mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a KY DMLQ31.23-HYKX-46-J3T?
Additional datasheets, footprints and schematics for KY DMLQ31.23-HYKX-46-J3T are listed on our Part Details page. You can also find images and similar parts to KY DMLQ31.23-HYKX-46-J3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KY DMLQ31.23-HYKX-46-J3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KY DMLQ31.23-HYKX-46-J3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KY DMLQ31.23-HYKX-46-J3T fall under?
The KY DMLQ31.23-HYKX-46-J3T is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to KY DMLQ31.23-HYKX-46-J3T when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KY DMLQ31.23-HYKX-46-J3T you can contact the distributor directly for product support, shipping queries etc.
Is the KY DMLQ31.23-HYKX-46-J3T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KY DMLQ31.23-HYKX-46-J3T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for KY DMLQ31.23-HYKX-46-J3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KY DMLQ31.23-HYKX-46-J3T often in real-time on the comparison pages.
What if I can't find stock of KY DMLQ31.23-HYKX-46-J3T?
You can fill out our help required form which you can use to request a quote for KY DMLQ31.23-HYKX-46-J3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.