KXTJ3-1057 Sensors & Transducers by Kionix

MEMS ACCELEROMETER 2G/4G/8G LGA-12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$1.22
3,582
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.17
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.24
3,582
in stock
Buy Now
Logo for element14
element14
from US$1.21
3,582
in stock
Buy Now
Logo for Avnet America
Avnet America
-
10,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.55
-
Buy Now

Specifications

MEMS Sensor Output Digital
Measurement Axis X Y Z
Acceleration Range ± 2g ± 4g ± 8g ± 16g
Supply Voltage Min 1.71V
Supply Voltage Max 3.6V
Sensor Case Style LGA
No. of Pins 10Pins
Sensitivity Typ 8counts/g 16counts/g 32counts/g 64counts/g 128counts/g 256counts/g 512counts/g 1024counts/g
Sensitivity Min -
Sensitivity Max -
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Mems Accelerometer, 2G/4G/8G, Lga-12 | Newark Electronics
MEMS ACCELEROMETER, 2G/4G/8G, LGA-12 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KXTJ3-1057?

Additional datasheets, footprints and schematics for KXTJ3-1057 are listed on our Part Details page. You can also find images and similar parts to KXTJ3-1057 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KXTJ3-1057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KXTJ3-1057 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KXTJ3-1057 fall under?

The KXTJ3-1057 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to KXTJ3-1057 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KXTJ3-1057 you can contact the distributor directly for product support, shipping queries etc.

Is the KXTJ3-1057 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KXTJ3-1057 have stock available?

Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for KXTJ3-1057.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KXTJ3-1057 often in real-time on the comparison pages.

What if I can't find stock of KXTJ3-1057?

You can fill out our help required form which you can use to request a quote for KXTJ3-1057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay