Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
No stock
|
Buy Now |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 2g ± 4g ± 8g |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 12Pins |
Sensitivity Typ | 512counts/g |
Sensitivity Min | 256counts/g |
Sensitivity Max | 1024counts/g |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
ACCELEROMETER, 3-AXIS, DIGITAL, LGA-12 | Farnell |
Where can I find additional details, specifications and documents for a KXTJ2-1009?
Additional datasheets, footprints and schematics for KXTJ2-1009 are listed on our Part Details page. You can also find images and similar parts to KXTJ2-1009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KXTJ2-1009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KXTJ2-1009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KXTJ2-1009 fall under?
The KXTJ2-1009 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to KXTJ2-1009 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KXTJ2-1009 you can contact the distributor directly for product support, shipping queries etc.
Is the KXTJ2-1009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KXTJ2-1009 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KXTJ2-1009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KXTJ2-1009 often in real-time on the comparison pages.
What if I can't find stock of KXTJ2-1009?
You can fill out our help required form which you can use to request a quote for KXTJ2-1009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.