Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 2g ± 4g ± 8g |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 10Pins |
Sensitivity Typ | 14counts/g 28counts/g 57counts/g 230counts/g 461counts/g 922counts/g |
Sensitivity Min | 16counts/g 32counts/g 64counts/g 256counts/g 512counts/g 1024counts/g |
Sensitivity Max | 18counts/g 36counts/g 71counts/g 282counts/g 563counts/g 1126counts/g |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
MEMS ACCELEROMETER, 2G/4G/8G/16G, LGA-10 | Farnell |
Mems Accelerometer, 2G/4G/8G/16G, Lga-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a KXCJB-1041?
Additional datasheets, footprints and schematics for KXCJB-1041 are listed on our Part Details page. You can also find images and similar parts to KXCJB-1041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KXCJB-1041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KXCJB-1041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KXCJB-1041 fall under?
The KXCJB-1041 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to KXCJB-1041 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KXCJB-1041 you can contact the distributor directly for product support, shipping queries etc.
Is the KXCJB-1041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KXCJB-1041 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for KXCJB-1041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KXCJB-1041 often in real-time on the comparison pages.
What if I can't find stock of KXCJB-1041?
You can fill out our help required form which you can use to request a quote for KXCJB-1041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.