Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 8g ± 16g ± 32g |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 16Pins |
Sensitivity Typ | 3counts/g 7counts/g 15counts/g 1024counts/g 2048counts/g 4096counts/g |
Sensitivity Min | 4counts/g 8counts/g 16counts/g 942counts/g 1884counts/g 3768counts/g |
Sensitivity Max | 5counts/g 9counts/g 17counts/g 1106counts/g 2212counts/g 4424counts/g |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
MEMS ACCELEROMETER, 8G/16G/32G, LGA-16 | Farnell |
Digital Accelerometer, Lga | Newark Electronics |
Where can I find additional details, specifications and documents for a KX224-1053?
Additional datasheets, footprints and schematics for KX224-1053 are listed on our Part Details page. You can also find images and similar parts to KX224-1053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KX224-1053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KX224-1053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KX224-1053 fall under?
The KX224-1053 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to KX224-1053 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KX224-1053 you can contact the distributor directly for product support, shipping queries etc.
Is the KX224-1053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KX224-1053 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for KX224-1053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KX224-1053 often in real-time on the comparison pages.
What if I can't find stock of KX224-1053?
You can fill out our help required form which you can use to request a quote for KX224-1053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.