| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$2.66
| Distributor | Stock | ||
|---|---|---|---|
|
Conrad
from US$3.65
|
1,412
in stock
|
Buy Now |
|
Farnell
from US$4.68
|
1,271
in stock
|
Buy Now |
|
Newark Electronics
from US$6.93
|
333
in stock
|
Buy Now |
|
element14
from US$3.93
|
333
in stock
|
Buy Now |
|
RS
from US$4.89
|
95
in stock
|
Buy Now |
|
RS Americas
from US$2.66
|
1
in stock
|
Buy Now |
|
TME
from US$4.31
|
0
in stock
|
Buy Now |
|
Boersig
-
|
0
in stock
|
Buy Now |
|
Heilind Europe
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Shaft Type | Round Shaft |
|---|---|
| Shaft Diameter | 6.4mm |
| Knob Material | Thermoplastic |
| Knob / Dial Style | Round with Pointer |
| Knob Diameter | 21mm |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Knob / Dial Height - Metric | 20mm |
| Bulgin KX0607 1 St. Bulk | Conrad |
| KNOB, ROUND SHAFT, 21MM | Farnell |
| Knob, Black, 20.3Mm X 21Mm Dia | Newark Electronics |
| KNOB, BLACK, 20.3MM X 21MM DIA | element14 |
| Bulgin Control Knob with Pointer, Therm | RS |
| CONTROL KNOB | RS Americas |
| Knob | TME |
| Knobs&Dials Control Knob | Boersig |
| KNOB | Heilind Europe |
Where can I find additional details, specifications and documents for a KX0607?
Additional datasheets, footprints and schematics for KX0607 are listed on our Part Details page. You can also find images and similar parts to KX0607 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KX0607 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KX0607 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KX0607 fall under?
The KX0607 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KX0607 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KX0607 you can contact the distributor directly for product support, shipping queries etc.
Is the KX0607 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KX0607 have stock available?
Authorised distributors including Conrad, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for KX0607.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KX0607 often in real-time on the comparison pages.
What if I can't find stock of KX0607?
You can fill out our help required form which you can use to request a quote for KX0607 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.