Status: | Unknown |
---|---|
Series: | KUL Series |
RoHS: | Unknown |
Prices starting from US$56.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$85.88
|
83
in stock
|
Buy Now | |
Heilind Electronics
from US$67.06
|
486
in stock
|
Buy Now | |
TE Store
from US$162.46
|
368
in stock
|
Buy Now | |
Rapid Electronics
from US$73.97
|
276
in stock
|
Buy Now | |
Chip One Stop
from US$68.80
|
276
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$67.06
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$71.76
|
83
in stock
|
Buy Now | |
element14
from US$74.54
|
83
in stock
|
Buy Now | |
Avnet America
from US$56.69
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 10A |
Product Range | KUL Series |
Relay Mounting | Socket |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Coil Resistance | 176ohm |
KUL-11A15S-24 RELAY | Heilind Electronics |
KUL-11A15S-24=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Bistable, 1 Coil Coil Resistance: 176 Ω Coil Special Features: Magnetic Latching Coil Voltage Rating: 24 VAC Industrial Panel Plug-In Bistable, 1 Coil 176 Ω Magnetic Latching | Power Relay | Part Number: KUL-11A15S-24 | Internal Number: 2-1393115-7 | TE Connectivity | TE Store |
General Purpose Relays KUL-11A15S-24=KU | Rapid Electronics |
Relay, Dpdt, 250Vac, 28Vdc, 10A | Newark Electronics |
RELAY, DPDT, 250VAC, 28VDC, 10A | element14 |
Electromechanical Relay DPDT 10A 24VAC 176Ohm Socket | Avnet America |
TYCO P&B MAGNETIC SINGLE COIL | Relay Specialties |
Where can I find additional details, specifications and documents for a KUL-11A15S-24?
Additional datasheets, footprints and schematics for KUL-11A15S-24 are listed on our Part Details page. You can also find images and similar parts to KUL-11A15S-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUL-11A15S-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUL-11A15S-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUL-11A15S-24 fall under?
The KUL-11A15S-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUL-11A15S-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUL-11A15S-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KUL-11A15S-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUL-11A15S-24 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for KUL-11A15S-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUL-11A15S-24 often in real-time on the comparison pages.
What if I can't find stock of KUL-11A15S-24?
You can fill out our help required form which you can use to request a quote for KUL-11A15S-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.