Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | DIN Rail |
---|---|
Enclosure Material | Plastic |
External Height - Metric | 90mm |
External Width - Metric | 17.5mm |
External Depth - Metric | 58mm |
IP Rating | IP40 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.54" |
External Width - Imperial | 0.69" |
External Depth - Imperial | 2.28" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Enclosure, Ip40, 8 Terminals, Din Rail, 90 Mm, 17.5 Mm, 58 Mm, Plastic, Grey Rohs Compliant: Yes |Dold KU4087.0031867 | Newark Electronics |
ENCLOSURE, 8TERMINALS | element14 |
Where can I find additional details, specifications and documents for a KU4087.0031867?
Additional datasheets, footprints and schematics for KU4087.0031867 are listed on our Part Details page. You can also find images and similar parts to KU4087.0031867 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KU4087.0031867 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KU4087.0031867 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KU4087.0031867 fall under?
The KU4087.0031867 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to KU4087.0031867 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KU4087.0031867 you can contact the distributor directly for product support, shipping queries etc.
Is the KU4087.0031867 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KU4087.0031867 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KU4087.0031867.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KU4087.0031867 often in real-time on the comparison pages.
What if I can't find stock of KU4087.0031867?
You can fill out our help required form which you can use to request a quote for KU4087.0031867 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.