Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | - |
---|---|
Sensing Accuracy Range | - |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Silicon Temperature Sensors Rohs Compliant: Yes |Nxp KTY82/120,215 | Newark Electronics |
TEMPERATURE SENSOR, 1K02, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a KTY82/120 215?
Additional datasheets, footprints and schematics for KTY82/120 215 are listed on our Part Details page. You can also find images and similar parts to KTY82/120 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTY82/120 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTY82/120 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTY82/120 215 fall under?
The KTY82/120 215 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to KTY82/120 215 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTY82/120 215 you can contact the distributor directly for product support, shipping queries etc.
Is the KTY82/120 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTY82/120 215 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for KTY82/120 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTY82/120 215 often in real-time on the comparison pages.
What if I can't find stock of KTY82/120 215?
You can fill out our help required form which you can use to request a quote for KTY82/120 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.