LED Colour | Ultra Violet |
---|---|
LED Mounting | SMD |
LED Case Size | 0805 |
Forward Current If | 20mA |
Forward Voltage | 3.3V |
Wavelength Typ | 385nm |
Luminous Intensity | - |
Viewing Angle | 150° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Led, Ultra Violet, 385Nm, Smd | Newark Electronics |
LED, ULTRA VIOLET, 385NM, SMD | element14 |
Where can I find additional details, specifications and documents for a KTS-2012UV385?
Additional datasheets, footprints and schematics for KTS-2012UV385 are listed on our Part Details page. You can also find images and similar parts to KTS-2012UV385 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTS-2012UV385 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTS-2012UV385 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTS-2012UV385 fall under?
The KTS-2012UV385 is listed under Kingbright Parts.
Can I view similar or alternative parts?
You can view similar parts to KTS-2012UV385 when available in the Kingbright Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTS-2012UV385 you can contact the distributor directly for product support, shipping queries etc.
Is the KTS-2012UV385 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTS-2012UV385 have stock available?
Authorised distributors including Arrow Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for KTS-2012UV385.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTS-2012UV385 often in real-time on the comparison pages.
What if I can't find stock of KTS-2012UV385?
You can fill out our help required form which you can use to request a quote for KTS-2012UV385 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.