Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Prices starting from US$0.0222
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0498
|
2,455
in stock
|
Buy Now | |
Chip One Stop
from US$0.0222
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,455
in stock
|
Buy Now | |
element14
from US$0.0499
|
2,455
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Resistor Case Style | 1210 [3225 Metric] |
---|---|
Resistance | 9.1ohm |
Product Range | KTR Series |
Voltage Rating | 600V |
Resistor Element Material | Thick Film |
Power Rating | 330mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Res, 9R1, 1%, 0.33W, 1210, Thick Film | Newark Electronics |
RES, 9R1, 1%, 0.33W, 1210, THICK FILM | element14 |
KTR Series 1210 9.1 Ohm â–’1% 0.33 W â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Res High Voltage Thick Film 1210 9.1 Ohm 1% 1/3W ±100ppm/°C Molded Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a KTR25JZPF9R10?
Additional datasheets, footprints and schematics for KTR25JZPF9R10 are listed on our Part Details page. You can also find images and similar parts to KTR25JZPF9R10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR25JZPF9R10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR25JZPF9R10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR25JZPF9R10 fall under?
The KTR25JZPF9R10 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to KTR25JZPF9R10 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR25JZPF9R10 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR25JZPF9R10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR25JZPF9R10 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for KTR25JZPF9R10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR25JZPF9R10 often in real-time on the comparison pages.
What if I can't find stock of KTR25JZPF9R10?
You can fill out our help required form which you can use to request a quote for KTR25JZPF9R10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.