KTR25JZPF82R0 Rohm Parts by Rohm

RES 82R 1% 0.33W 1210 THICK FILM

Status: Unknown
Series: KTR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0390

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0390
3,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now

Specifications

Resistor Case Style 1210 [3225 Metric]
Resistance 82ohm
Product Range KTR Series
Voltage Rating 600V
Resistor Element Material Thick Film
Power Rating 330mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Res, 82R, 1%, 0.33W, 1210, Thick Film | Newark Electronics
Res High Voltage Thick Film 1210 82 Ohm 1% 1/3W ±100ppm/°C Molded Emboss T/R | Avnet America
RES, 82R, 1%, 0.33W, 1210, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KTR25JZPF82R0?

Additional datasheets, footprints and schematics for KTR25JZPF82R0 are listed on our Part Details page. You can also find images and similar parts to KTR25JZPF82R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KTR25JZPF82R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR25JZPF82R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KTR25JZPF82R0 fall under?

The KTR25JZPF82R0 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to KTR25JZPF82R0 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KTR25JZPF82R0 you can contact the distributor directly for product support, shipping queries etc.

Is the KTR25JZPF82R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KTR25JZPF82R0 have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KTR25JZPF82R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KTR25JZPF82R0 often in real-time on the comparison pages.

What if I can't find stock of KTR25JZPF82R0?

You can fill out our help required form which you can use to request a quote for KTR25JZPF82R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay