KTR25JZPF5R60 Rohm Parts by Rohm

RES 5R6 1% 0.33W 1210 THICK FILM

Status: Unknown
Series: KTR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0390

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
2,523
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0390
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
2,523
in stock
Buy Now
Logo for element14
element14
from US$0.06
2,523
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now

Specifications

Resistor Case Style 1210 [3225 Metric]
Resistance 5.6ohm
Product Range KTR Series
Voltage Rating 600V
Resistor Element Material Thick Film
Power Rating 330mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Res, 5R6, 1%, 0.33W, 1210, Thick Film | Newark Electronics
RES, 5R6, 1%, 0.33W, 1210, THICK FILM | element14
RES SMD 5.6 OHM 1% 1/3W 1210 | Future Electronics
Res High Voltage Thick Film 1210 5.6 Ohm 1% 1/3W ±100ppm/°C Molded Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KTR25JZPF5R60?

Additional datasheets, footprints and schematics for KTR25JZPF5R60 are listed on our Part Details page. You can also find images and similar parts to KTR25JZPF5R60 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KTR25JZPF5R60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR25JZPF5R60 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KTR25JZPF5R60 fall under?

The KTR25JZPF5R60 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to KTR25JZPF5R60 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KTR25JZPF5R60 you can contact the distributor directly for product support, shipping queries etc.

Is the KTR25JZPF5R60 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KTR25JZPF5R60 have stock available?

Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for KTR25JZPF5R60.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KTR25JZPF5R60 often in real-time on the comparison pages.

What if I can't find stock of KTR25JZPF5R60?

You can fill out our help required form which you can use to request a quote for KTR25JZPF5R60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay