Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 2kohm |
Product Range | KTR Series |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, 2K, 1%, 1206, Thick Film | Newark Electronics |
RES, 2K, 1%, 1206, THICK FILM | element14 |
Res High Voltage Thick Film 1206 2k Ohm 1% 1/4W ±100ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a KTR18EZPF2001?
Additional datasheets, footprints and schematics for KTR18EZPF2001 are listed on our Part Details page. You can also find images and similar parts to KTR18EZPF2001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR18EZPF2001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR18EZPF2001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR18EZPF2001 fall under?
The KTR18EZPF2001 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to KTR18EZPF2001 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR18EZPF2001 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR18EZPF2001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR18EZPF2001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for KTR18EZPF2001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR18EZPF2001 often in real-time on the comparison pages.
What if I can't find stock of KTR18EZPF2001?
You can fill out our help required form which you can use to request a quote for KTR18EZPF2001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.