Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 15ohm |
Product Range | KTR Series |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Res, 15R, 1%, 0.25W, 1206, Thick Film | Newark Electronics |
RES, 15R, 1%, 0.25W, 1206, THICK FILM | element14 |
Res High Voltage Thick Film 1206 15 Ohm 1% 1/4W ±100ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a KTR18EZPF15R0?
Additional datasheets, footprints and schematics for KTR18EZPF15R0 are listed on our Part Details page. You can also find images and similar parts to KTR18EZPF15R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR18EZPF15R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR18EZPF15R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR18EZPF15R0 fall under?
The KTR18EZPF15R0 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to KTR18EZPF15R0 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR18EZPF15R0 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR18EZPF15R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR18EZPF15R0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for KTR18EZPF15R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR18EZPF15R0 often in real-time on the comparison pages.
What if I can't find stock of KTR18EZPF15R0?
You can fill out our help required form which you can use to request a quote for KTR18EZPF15R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.