Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0195
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0142
|
4,950
in stock
|
Buy Now | |
CoreStaff
from US$0.0130
|
3,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
-
|
Buy Now | |
Future Electronics
from US$0.0236
|
-
|
Buy Now | |
Avnet America
from US$0.0166
|
-
|
Buy Now | |
element14
from US$0.0426
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 1.2Mohm |
Product Range | KTR Series |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Res, 1M2, 1%, 0.25W, 1206, Thick Film | Newark Electronics |
KTR Series High Voltage Resistance Chip Surface Mount Fixed Resistor | Future Electronics |
Res High Voltage Thick Film 1206 1.2M Ohm 1% 1/4W ±100ppm/°C Molded Paper T/R | Avnet America |
RES, 1M2, 1%, 0.25W, 1206, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a KTR18EZPF1204?
Additional datasheets, footprints and schematics for KTR18EZPF1204 are listed on our Part Details page. You can also find images and similar parts to KTR18EZPF1204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR18EZPF1204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR18EZPF1204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR18EZPF1204 fall under?
The KTR18EZPF1204 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to KTR18EZPF1204 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR18EZPF1204 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR18EZPF1204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR18EZPF1204 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KTR18EZPF1204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR18EZPF1204 often in real-time on the comparison pages.
What if I can't find stock of KTR18EZPF1204?
You can fill out our help required form which you can use to request a quote for KTR18EZPF1204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.