Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Prices starting from US$0.0129
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 499kohm |
Product Range | KTR Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Res Thick Film 0805 499K Ohm 1% 0.125W(1/8W) 100ppm/C Pad SMD T/R Automotive AEC | Future Electronics |
Res, 499K, 1%, 0.125W, 0805, Thick Film | Newark Electronics |
Res High Voltage Thick Film 0805 499k Ohm 1% 1/8W ±100ppm/°C Molded Paper T/R | Avnet America |
RES, 499K, 1%, 0.125W, 0805, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a KTR10EZPF4993?
Additional datasheets, footprints and schematics for KTR10EZPF4993 are listed on our Part Details page. You can also find images and similar parts to KTR10EZPF4993 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR10EZPF4993 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR10EZPF4993 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR10EZPF4993 fall under?
The KTR10EZPF4993 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to KTR10EZPF4993 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR10EZPF4993 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR10EZPF4993 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR10EZPF4993 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for KTR10EZPF4993.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR10EZPF4993 often in real-time on the comparison pages.
What if I can't find stock of KTR10EZPF4993?
You can fill out our help required form which you can use to request a quote for KTR10EZPF4993 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.