Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Prices starting from US$0.0081
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0219
|
324
in stock
|
Buy Now | |
Chip One Stop
from US$0.0081
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
324
in stock
|
Buy Now | |
element14
from US$0.0221
|
324
in stock
|
Buy Now | |
CoreStaff
from US$0.0200
|
146
in stock
|
Buy Now | |
Future Electronics
from US$0.0149
|
-
|
Buy Now | |
Avnet America
from US$0.0154
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 4.7Mohm |
Product Range | KTR Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, 4M7, 1%, 0805, Thick Film | Newark Electronics |
RES, 4M7, 1%, 0805, THICK FILM | element14 |
SMT Thick Film Chip Resistor 0805 4.7 MO â–’1% 0.125 W â–’100 ppm/â–‘C | Future Electronics |
Res High Voltage Thick Film 0805 4.7M Ohm 1% 1/8W ±100ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a KTR10EZPF4704?
Additional datasheets, footprints and schematics for KTR10EZPF4704 are listed on our Part Details page. You can also find images and similar parts to KTR10EZPF4704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR10EZPF4704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR10EZPF4704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR10EZPF4704 fall under?
The KTR10EZPF4704 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to KTR10EZPF4704 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR10EZPF4704 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR10EZPF4704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR10EZPF4704 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for KTR10EZPF4704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR10EZPF4704 often in real-time on the comparison pages.
What if I can't find stock of KTR10EZPF4704?
You can fill out our help required form which you can use to request a quote for KTR10EZPF4704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.