Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 40.2kohm |
Product Range | KTR Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Res, 40K2, 1%, 0.125W, 0805, Thick Film | Newark Electronics |
RES, 40K2, 1%, 0.125W, 0805, THICK FILM | element14 |
Res High Voltage Thick Film 0805 40.2k Ohm 1% 1/8W ±100ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a KTR10EZPF4022?
Additional datasheets, footprints and schematics for KTR10EZPF4022 are listed on our Part Details page. You can also find images and similar parts to KTR10EZPF4022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR10EZPF4022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR10EZPF4022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR10EZPF4022 fall under?
The KTR10EZPF4022 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to KTR10EZPF4022 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR10EZPF4022 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR10EZPF4022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR10EZPF4022 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for KTR10EZPF4022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR10EZPF4022 often in real-time on the comparison pages.
What if I can't find stock of KTR10EZPF4022?
You can fill out our help required form which you can use to request a quote for KTR10EZPF4022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.