KTR10EZPF1801 Rohm Parts by Rohm

RES 1K8 1% 0.125W 0805 THICK FILM

Status: Unknown
Series: KTR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0154

Distributor Stock
Logo for Farnell
Farnell
from US$0.0289
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0200
200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0154
-
Buy Now
Logo for element14
element14
from US$0.0331
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 1.8kohm
Product Range KTR Series
Voltage Rating 400V
Resistor Element Material Thick Film
Power Rating 125mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Res High Voltage Thick Film 0805 1.8k Ohm 1% 1/8W ±100ppm/°C Molded Paper T/R | Avnet America
Res, 1K8, 1%, 0.125W, 0805, Thick Film | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KTR10EZPF1801?

Additional datasheets, footprints and schematics for KTR10EZPF1801 are listed on our Part Details page. You can also find images and similar parts to KTR10EZPF1801 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KTR10EZPF1801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR10EZPF1801 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KTR10EZPF1801 fall under?

The KTR10EZPF1801 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to KTR10EZPF1801 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KTR10EZPF1801 you can contact the distributor directly for product support, shipping queries etc.

Is the KTR10EZPF1801 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KTR10EZPF1801 have stock available?

Authorised distributors including CoreStaff, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for KTR10EZPF1801.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KTR10EZPF1801 often in real-time on the comparison pages.

What if I can't find stock of KTR10EZPF1801?

You can fill out our help required form which you can use to request a quote for KTR10EZPF1801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay