Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Prices starting from US$0.0154
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0222 |
5,000
|
Buy Now | |
Newark Electronics | US$0.0460 |
5,000
|
Buy Now | |
Avnet America | US$0.0154 |
5,000
|
Buy Now | |
element14 | US$0.0222 |
5,000
|
Buy Now | |
Chip One Stop | US$0.0201 |
80
|
Buy Now | |
CoreStaff | US$0.0170 |
60
|
Buy Now | |
Future Electronics | US$0.0156 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 100kohm |
Product Range | KTR Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
RES, 100K, 1%, 0.125W, 0805, THICK FILM | Farnell |
Res, 100K, 1%, 0.125W, 0805, Thick Film | Newark Electronics |
Res Thick Film 0805 100K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper T/R | Avnet America |
KTR Series 0805 100 kOhm ▒1% 0.125 W ▒100 ppm/░C Surface Mount Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a KTR10EZPF1003?
Additional datasheets, footprints and schematics for KTR10EZPF1003 are listed on our Part Details page. You can also find images and similar parts to KTR10EZPF1003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR10EZPF1003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR10EZPF1003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR10EZPF1003 fall under?
The KTR10EZPF1003 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to KTR10EZPF1003 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR10EZPF1003 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR10EZPF1003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR10EZPF1003 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Chip One Stop have stock available or on a lead time for KTR10EZPF1003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR10EZPF1003 often in real-time on the comparison pages.
What if I can't find stock of KTR10EZPF1003?
You can fill out our help required form which you can use to request a quote for KTR10EZPF1003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.