KTR03EZPF5R60 Rohm Parts by Rohm

RES 5R6 1% 0.1W 0603 THICK FILM

Status: Unknown
Series: KTR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0141


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0320
4,190
Buy Now
Logo for element14 element14 US$0.0156
4,190
Buy Now
Logo for CoreStaff CoreStaff US$0.0420
199
Buy Now
Logo for Avnet America Avnet America US$0.0141
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 5.6ohm
Product Range KTR Series
Voltage Rating 350V
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Res, 5R6, 1%, 0.1W, 0603, Thick Film | Newark Electronics
RES, 5R6, 1%, 0.1W, 0603, THICK FILM | element14
Res High Voltage Thick Film 0603 5.6 Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KTR03EZPF5R60?

Additional datasheets, footprints and schematics for KTR03EZPF5R60 are listed on our Part Details page. You can also find images and similar parts to KTR03EZPF5R60 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KTR03EZPF5R60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR03EZPF5R60 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KTR03EZPF5R60 fall under?

The KTR03EZPF5R60 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to KTR03EZPF5R60 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KTR03EZPF5R60 you can contact the distributor directly for product support, shipping queries etc.

Is the KTR03EZPF5R60 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KTR03EZPF5R60 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for KTR03EZPF5R60.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KTR03EZPF5R60 often in real-time on the comparison pages.

What if I can't find stock of KTR03EZPF5R60?

You can fill out our help required form which you can use to request a quote for KTR03EZPF5R60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay