Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Prices starting from US$0.0121
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0173
|
2,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.0121
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
4,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
2,490
in stock
|
Buy Now | |
element14
from US$0.0184
|
2,490
in stock
|
Buy Now | |
Future Electronics
from US$0.0143
|
-
|
Buy Now | |
Avnet America
from US$0.0141
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 47kohm |
Product Range | KTR Series |
Voltage Rating | 350V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Res, 47K, 1%, 0.1W, 0603, Thick Film | Newark Electronics |
RES, 47K, 1%, 0.1W, 0603, THICK FILM | element14 |
KTR Series 0603 47 kOhm â–’1% 0.1 W â–’100 ppm/â–‘C Surface Mount Chip Resistor | Future Electronics |
Res High Voltage Thick Film 0603 47k Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a KTR03EZPF4702?
Additional datasheets, footprints and schematics for KTR03EZPF4702 are listed on our Part Details page. You can also find images and similar parts to KTR03EZPF4702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR03EZPF4702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR03EZPF4702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR03EZPF4702 fall under?
The KTR03EZPF4702 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to KTR03EZPF4702 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR03EZPF4702 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR03EZPF4702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR03EZPF4702 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for KTR03EZPF4702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR03EZPF4702 often in real-time on the comparison pages.
What if I can't find stock of KTR03EZPF4702?
You can fill out our help required form which you can use to request a quote for KTR03EZPF4702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.