Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Prices starting from US$0.0122
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 1.2ohm |
Product Range | KTR Series |
Voltage Rating | 350V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Res, 1R2, 1%, 0.1W, 0603, Thick Film | Newark Electronics |
Res High Voltage Thick Film 0603 1.2 Ohm 1% 1/10W ±200ppm/°C Molded Paper T/R | Avnet America |
RES, 1R2, 1%, 0.1W, 0603, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a KTR03EZPF1R20?
Additional datasheets, footprints and schematics for KTR03EZPF1R20 are listed on our Part Details page. You can also find images and similar parts to KTR03EZPF1R20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR03EZPF1R20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR03EZPF1R20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR03EZPF1R20 fall under?
The KTR03EZPF1R20 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to KTR03EZPF1R20 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR03EZPF1R20 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR03EZPF1R20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR03EZPF1R20 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for KTR03EZPF1R20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR03EZPF1R20 often in real-time on the comparison pages.
What if I can't find stock of KTR03EZPF1R20?
You can fill out our help required form which you can use to request a quote for KTR03EZPF1R20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.