Status: | Unknown |
---|---|
Series: | KTM Prime Series |
RoHS: | Compliant |
Sensor Output | PNP |
---|---|
Sensing Range Max | 12.5mm |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Photo Current | 50mA |
Product Range | KTM Prime Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Contrast sensor | RS |
Contrast Sensor, 12.5Mm, 24V, 0.5A | Newark Electronics |
Where can I find additional details, specifications and documents for a KTM-MP11181P?
Additional datasheets, footprints and schematics for KTM-MP11181P are listed on our Part Details page. You can also find images and similar parts to KTM-MP11181P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTM-MP11181P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTM-MP11181P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTM-MP11181P fall under?
The KTM-MP11181P is listed under Sensors & Transducers > Sensors > Light Sensors > Color Contrast Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to KTM-MP11181P when available in the Color Contrast Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTM-MP11181P you can contact the distributor directly for product support, shipping queries etc.
Is the KTM-MP11181P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KTM-MP11181P have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KTM-MP11181P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTM-MP11181P often in real-time on the comparison pages.
What if I can't find stock of KTM-MP11181P?
You can fill out our help required form which you can use to request a quote for KTM-MP11181P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.