KTG2BNB1BBBNNN Part Information
Details for KTG2BNB1BBBNNN by ZF Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
500 | 3.9300 |
1000 | 3.5200 |
Stock Information
Details
Part Downloads
Part Specifications
Switch Operation | On-On |
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | KT Series |
Contact Current AC Max | 20A |
RoHS Compliant | Yes |
Alternative Part Descriptions
- SWITCH, ROCKER, SPDT, 20A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:KT Series; Contact Current AC Max:20A RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a KTG2BNB1BBBNNN?
Additional datasheets, footprints and schematics for KTG2BNB1BBBNNN are listed in our Part Details tab. You can also find the KTG2BNB1BBBNNN image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTG2BNB1BBBNNN in the Pricing & Inventory tab next to part details. You can view KTG2BNB1BBBNNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTG2BNB1BBBNNN fall under?
The KTG2BNB1BBBNNN is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to KTG2BNB1BBBNNN when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTG2BNB1BBBNNN you can contact the distributor directly for product support, shipping queries etc.
Is the KTG2BNB1BBBNNN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KTG2BNB1BBBNNN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KTG2BNB1BBBNNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTG2BNB1BBBNNN often in real-time on the comparison pages.
What if I can't find stock of KTG2BNB1BBBNNN?
You can fill out our help required form which you can use to request a quote for KTG2BNB1BBBNNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.