Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | PNP |
---|---|
Sensing Range Max | 10mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Photo Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type A | M12 Plug 4 Way |
External Depth | 80mm |
External Length / Height | 53mm |
External Width | 30mm |
Frequency Response Max | 10kHz |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Output Current Max | 100mA |
Sensing Distance Max | 13mm |
Sensing Distance Min | 7mm |
Sensing Range | 0mm to 10mm |
Sensor Input | Optical |
Supply Voltage Max | 30V |
Supply Voltage Min | 10V |
Supply Voltage Range DC | 10V to 30V |
Switching Frequency | 10 kHz |
Thread Size | M12 |
PHOTOSWITCH, CONTRAST, 7-13MM, PNP | element14 |
Where can I find additional details, specifications and documents for a KT5G-2P1111?
Additional datasheets, footprints and schematics for KT5G-2P1111 are listed on our Part Details page. You can also find images and similar parts to KT5G-2P1111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KT5G-2P1111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KT5G-2P1111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KT5G-2P1111 fall under?
The KT5G-2P1111 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to KT5G-2P1111 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KT5G-2P1111 you can contact the distributor directly for product support, shipping queries etc.
Is the KT5G-2P1111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KT5G-2P1111 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KT5G-2P1111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KT5G-2P1111 often in real-time on the comparison pages.
What if I can't find stock of KT5G-2P1111?
You can fill out our help required form which you can use to request a quote for KT5G-2P1111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.