Status: | Unknown |
---|---|
Series: | KT3225R Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 26MHz |
---|---|
Frequency Stability + / - | 5ppm |
Oscillator Case | SMD, 3.2mm x 2.5mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 2.8V |
Product Range | KT3225R Series |
RoHS Compliant | Yes |
Tcxo, 26Mhz, 3.2 X 2.5Mm, Clipped Sine | Newark Electronics |
Where can I find additional details, specifications and documents for a KT3225R26000ZAW28TMA?
Additional datasheets, footprints and schematics for KT3225R26000ZAW28TMA are listed on our Part Details page. You can also find images and similar parts to KT3225R26000ZAW28TMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KT3225R26000ZAW28TMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KT3225R26000ZAW28TMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KT3225R26000ZAW28TMA fall under?
The KT3225R26000ZAW28TMA is listed under Crystals & Oscillators > Oscillators > Temperature Compensated - TCXO Oscillators.
Can I view similar or alternative parts?
You can view similar parts to KT3225R26000ZAW28TMA when available in the Temperature Compensated - TCXO Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KT3225R26000ZAW28TMA you can contact the distributor directly for product support, shipping queries etc.
Is the KT3225R26000ZAW28TMA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KT3225R26000ZAW28TMA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KT3225R26000ZAW28TMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KT3225R26000ZAW28TMA often in real-time on the comparison pages.
What if I can't find stock of KT3225R26000ZAW28TMA?
You can fill out our help required form which you can use to request a quote for KT3225R26000ZAW28TMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.