Status: | Unknown |
---|---|
Series: | KT2520 Series |
RoHS: | Compliant |
No distributors results available
Frequency Nom | 26MHz |
---|---|
Frequency Stability + / - | 0.5ppm |
Oscillator Case | SMD, 2.5mm x 2mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 1.8V |
Product Range | KT2520 Series |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a KT2520F26000ACW18TAK.?
Additional datasheets, footprints and schematics for KT2520F26000ACW18TAK. are listed on our Part Details page. You can also find images and similar parts to KT2520F26000ACW18TAK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KT2520F26000ACW18TAK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KT2520F26000ACW18TAK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KT2520F26000ACW18TAK. fall under?
The KT2520F26000ACW18TAK. is listed under Crystals & Oscillators > Oscillators > Temperature Compensated - TCXO Oscillators.
Can I view similar or alternative parts?
You can view similar parts to KT2520F26000ACW18TAK. when available in the Temperature Compensated - TCXO Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KT2520F26000ACW18TAK. you can contact the distributor directly for product support, shipping queries etc.
Is the KT2520F26000ACW18TAK. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KT2520F26000ACW18TAK. have stock available?
There is no stock from authorised distributors for KT2520F26000ACW18TAK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KT2520F26000ACW18TAK. often in real-time on the comparison pages.
What if I can't find stock of KT2520F26000ACW18TAK.?
You can fill out our help required form which you can use to request a quote for KT2520F26000ACW18TAK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.