KT011419 Sensors by OMEGA Engineering

THERMOSTAT, NO, 15A/120VAC, 10A/250VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.78

Distributor Stock
Logo for Farnell
Farnell
from US$28.90
No stock
Buy Now
Logo for element14
element14
from US$31.78
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Transducer Function Temperature
Thermostat Type Programmable
Thermostat Set Point +32°F to +140°F
Contact Rating 15A at 120VAC, 10A at 250VAC
Contact Operation Normally Open

Alternative Descriptions

Thermostat, No, 15A/120Vac, 10A/250Vac | Newark Electronics
SMALL THERMOSTAT | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KT011419?

Additional datasheets, footprints and schematics for KT011419 are listed on our Part Details page. You can also find images and similar parts to KT011419 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KT011419 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KT011419 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KT011419 fall under?

The KT011419 is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostats.

Can I view similar or alternative parts?

You can view similar parts to KT011419 when available in the Thermostats range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KT011419 you can contact the distributor directly for product support, shipping queries etc.

Is the KT011419 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KT011419 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for KT011419.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KT011419 often in real-time on the comparison pages.

What if I can't find stock of KT011419?

You can fill out our help required form which you can use to request a quote for KT011419 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay