Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,495.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,495.00
|
No stock
|
Buy Now |
Build Volume | 160mm x 160mm x 180mm |
---|---|
Filament Diameter | 2.85mm |
3D Print Speed Max | 300mm/s |
Layer Thickness / Resolution | 0.4mm |
Input Voltage VAC | 240VAC |
Connectivity | SD Card, USB |
Lulzbot Mini 2 3D Printer | Newark Electronics |
Where can I find additional details, specifications and documents for a KT-PR0047NA?
Additional datasheets, footprints and schematics for KT-PR0047NA are listed on our Part Details page. You can also find images and similar parts to KT-PR0047NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KT-PR0047NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KT-PR0047NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KT-PR0047NA fall under?
The KT-PR0047NA is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to KT-PR0047NA when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KT-PR0047NA you can contact the distributor directly for product support, shipping queries etc.
Is the KT-PR0047NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KT-PR0047NA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KT-PR0047NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KT-PR0047NA often in real-time on the comparison pages.
What if I can't find stock of KT-PR0047NA?
You can fill out our help required form which you can use to request a quote for KT-PR0047NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.