Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Controller IC Case Style | PQFP |
No. of Pins | 128Pins |
IC Interface Type | MII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
5-Port 10/100 Switch w/ Transceivers & Frame Buffers | Microchip Technology |
3.45 V Integrated 5-Port 10/100 Managed Switch - PQFP-128 | Future Electronics |
Ethernet Switch 5-Port 10Mbps/100Mbps 128-Pin PQFP Tray | Avnet America |
ETHERNET TRANSCEIVER, 100 MBPS, LQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a KSZ8995M?
Additional datasheets, footprints and schematics for KSZ8995M are listed on our Part Details page. You can also find images and similar parts to KSZ8995M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8995M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8995M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8995M fall under?
The KSZ8995M is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8995M when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8995M you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8995M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8995M have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for KSZ8995M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8995M often in real-time on the comparison pages.
What if I can't find stock of KSZ8995M?
You can fill out our help required form which you can use to request a quote for KSZ8995M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.