Status: | Active |
---|---|
Series: | KSZ8851 |
RoHS: | Compliant |
The KSZ8851 is a single-port controller chip with a SPI or 8-/16-/32-bit non-PCI CPU interface.
Available in 32-/48-/128-pin packages, the KSZ8851 is for applications requiring cost-effective, high-throughput Ethernet connectivity in traditional embedded systems with MCUs or MPUs.
KSZ8851SNL/SNLI: SPI interface, 32-pin package
KSZ8851-16MLL: 8-/16-bit host bus, 48-pin package
KSZ8851-16/32MQL: 16-/32-bit host bus, 48-pin package (-16MQL) or 128-pin package (-32MQL)
The KSZ8851 is a single chip, mixed analog/digital device offering Wake-on-LAN technology for effectively addressing Fast Ethernet applications. It consists of a Fast Ethernet MAC controller, an 8-bit or 16-bit generic host processor interface and incorporates a unique dynamic memory pointer with 4-byte buffer boundary and a fully utilizable 18KB for both TX (allocated 6KB) and RX (allocated 12KB) directions in host buffer interface. The KSZ8851 is designed to be compliant with the appropriate IEEE 802.3u standards.
An industrial temperature-grade version of the KSZ8851 is also available. Physical signal transmission and reception are enhanced through the use of analog circuitry, making the design more efficient and allowing for lower-power consumption.
The KSZ8851 is designed using a low-power CMOS process that features a single 3.3V power supply with options for 1.8V, 2.5V or 3.3V VDD I/O. The device includes an extensive feature set that offers management information base (MIB) counters and CPU control/data interfaces with single shared data bus timing.
The KSZ8851 includes unique cable diagnostics feature called LinkMD®. This feature determines the length of the cabling plant and also ascertains if there is an open or short condition in the cable. Accompanying software enables the cable length and cable conditions to be conveniently displayed. In addition, the KSZ8851 supports Hewlett Packard (HP) Auto-MDIX thereby eliminating the need to differentiate between straight or crossover cables in applications.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Prices starting from US$3.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.91
|
968
in stock
|
Buy Now | |
Microchip Technology
from US$3.84
|
74,000
in stock
|
Buy Now | |
Newark Electronics
from US$5.16
|
968
in stock
|
Buy Now | |
element14
from US$5.04
|
968
in stock
|
Buy Now | |
Future Electronics
from US$5.21
|
-
|
Buy Now | |
Avnet America
from US$5.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrated MAC and PHY Ethernet Controller compliant with IEEE 802.3/802.3u standards |
Designed for high performance and high throughput applications |
Supports 10BASE-T/100BASE-TX |
Supports IEEE 802.3x full-duplex flow control and half-duplex back pressure collision flow control |
Supports DMA-slave burst data read and write transfers |
Supports IP Header (IPv4)/TCP/UDP/ICMP checksum generation and checking |
Supports IPv6 TCP/UDP/ICMP checksum generation and checking |
Automatic 32-bit CRC generation and checking |
Simple SRAM-like host interface easily connects to most common embedded MCUs. |
Supports multiple data frames for transmit and receive without address bus and byte-enable signals |
Supports both Big- and Little-Endian processors |
Larger internal memory with 12K Bytes for RX FIFO and 6K Bytes for TX FIFO. Programmable low, high and overrun watermark for flow control in RX FIFO |
Shared data bus for Data, Address and Byte Enable |
Efficient architecture design with configurable host interrupt schemes to minimize host CPU overhead and utilization |
Powerful and flexible address filtering scheme |
Optional to use external serial EEPROM configuration for MAC address |
Single 25MHz reference clock for both PHY and MAC |
HBM ESD Rating 6kV |
Single 3.3V power supply with options for 1.8V, 2.5V and 3.3V VDD I/O |
Built-in integrated 3.3V or 2.5V to 1.8V low noise regulator (LDO) for core and analog blocks |
Enhanced power management feature with energy detect mode and soft power-down mode to ensure low-power dissipation during device idle periods Comprehensive LED indicator support for link, activity and 10/100 speed (2 LEDs) - User programmable |
Low-power CMOS design |
Commercial Temperature Range: 0°C to +70°C |
Industrial Temperature Range: -40°C to +85°C |
Flexible package options available in 32-pin (5mm x 5mm) QFN KSZ8851SNL/SNLI, 48-pin (7mm x 7mm) LQFP KSZ8851-16MLL or 128-pin PQFP KSZ8851-16/32MQL |
Comments | 10/100 Ethernet Controller w/Generic 8/16/32-bit or SPI Interface |
---|---|
Ethernet Bandwidth | 10/100Mbps |
TX/RX RAM Buffer(Bytes) | 12KB(RX) 6KB(TX) |
Interrupt Pin | 1 |
LEDs | 2 |
Op. Voltage (V) | 0 |
# Ethernet Ports | 1 |
Temp Range Min | -40 |
Temp Rang Max | 85 |
Checksum Offload | Yes |
# of Ether Ports | 0 |
Fiber Support | No |
Interface | 8-/16-/32-bit or SPI |
Buffer size Rx (KB) | 0 |
Buffer size Tx (KB) | 0 |
Supply voltage (V) | 3.3 |
Internal LDO | Yes |
Vdd I/O (V) | 1.8/2.5/3.3 |
LinkMD Cable Diag | Yes |
Int Term | No |
ESD Rating (KV) | 6 |
WOL | Yes |
Largets Pkt-Size Bytes | 1916 |
IPV6 | Yes |
# of VLAN | 0 |
Flow Ctrl | Yes |
Pins | Packaging | 48 | LQFP |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (1000) |
Miscellaneous |
---|
KSZ8851SNL-EVAL Evaluation Board Schematic, OrCAD |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1555 |
Shipping Weight (kg) | 0.768 |
Lead Count | 48 |
Package Type | LQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
10/100 Controller w/ Generic 16-bit Bus I/F | Microchip Technology |
Ethernet Transceiver, 100 Mbps, Lqfp-48 | Newark Electronics |
ETHERNET TRANSCEIVER, 100 MBPS, LQFP-48 | element14 |
1.8/2.5/3.3 V 1 Port Ethernet MAC Controller with 8 or 16 Bit Non PCI Interface | Future Electronics |
MAC/PHY 1-CH 10Mbps/100Mbps 48-Pin LQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a KSZ8851-16MLL-TR?
Additional datasheets, footprints and schematics for KSZ8851-16MLL-TR are listed on our Part Details page. You can also find images and similar parts to KSZ8851-16MLL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8851-16MLL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8851-16MLL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8851-16MLL-TR fall under?
The KSZ8851-16MLL-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to KSZ8851-16MLL-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8851-16MLL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8851-16MLL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8851-16MLL-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for KSZ8851-16MLL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8851-16MLL-TR often in real-time on the comparison pages.
What if I can't find stock of KSZ8851-16MLL-TR?
You can fill out our help required form which you can use to request a quote for KSZ8851-16MLL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.