Status: | Not Recommended |
---|---|
Series: | KSZ8841 |
RoHS: | Compliant |
The KSZ8841-series of single-port controllers includes PCI and non-PCI CPU interfaces.
The KSZ8841-PMQL datasheet describes PCI CPU interface chips. KSZ8841-PMQL is PQFP package chip. For information on the non-PCI controller, refer to the KSZ8841-MQL datasheet.
The KSZ8841-PMQL is a single port Fast Ethernet MAC chip with 32-bit/33MHz PCI processor interface. Fully compliant with IEEE 802.3u, it is also available in industrial temperature grades. The KSZ8841MQL has 32-, 16- or 8-bit generic host processor interface.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Prices starting from US$9.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.06
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$12.36
|
109
in stock
|
Buy Now | |
element14
from US$12.93
|
109
in stock
|
Buy Now | |
Chip One Stop
from US$11.60
|
66
in stock
|
Buy Now | |
Future Electronics
from US$13.31
|
-
|
Buy Now | |
Avnet America
from US$11.18
|
-
|
Buy Now | |
Microchip Technology
from US$9.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
• Supports IEEE 802.3x full-duplex flow control and half-duplex backpressure collision flow control |
• Supports burst data transfers |
• 8KB internal memory for RX/TX FIFO buffers |
• Early TX/RX functions to minimize latency through the device |
• Optional to use external serial EEPROM configuration |
• Single 25MHz reference clock for both PHY and MAC |
Comments | 10/100 Ethernet Controller with Host Bus and PCI Interface |
---|---|
Ethernet Bandwidth | 10/100Mbps |
TX/RX RAM Buffer(Bytes) | 8K |
Interrupt Pin | 1 |
LEDs | 4 |
Op. Voltage (V) | 0 |
# Ethernet Ports | 1 |
Temp Range Min | -40 |
Temp Rang Max | 85 |
# of Ether Ports | 1 |
Fiber Support | Yes |
Interface | 8/16/32-bit |
Buffer size Rx (KB) | 0 |
Buffer size Tx (KB) | 0 |
Supply voltage (V) | 3.3 |
Vdd I/O (V) | 3.3 |
LinkMD Cable Diag | Yes |
ESD Rating (KV) | 0 |
WOL | Yes |
Largets Pkt-Size Bytes | 0 |
# of VLAN | 0 |
Pins | Packaging | 128 | PQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (66) |
Data Sheets |
---|
KSZ8841-PMQL Data Sheet |
KSZ8841-16M/-32M Data Sheet |
Supporting Collateral |
---|
KSZ8841MQL_V1.4_HP.zip |
KSZ8841PMQL_V1.5_DP.zip |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.7615 |
Shipping Weight (kg) | 4.015152 |
Lead Count | 128 |
Package Type | PQFP |
Package Width or Size | 14x20x2.72mm |
Soldering Composition | Matte Tin |
Ethernet Transceiver, 100 Mbps, Pqfp-128 | Newark Electronics |
ETHERNET TRANSCEIVER, 100 MBPS, PQFP-128 | element14 |
KSZ8841 Series 3.3 V 32 Bit PCI Interface Ethernet MAC Controller - PQFP-128 | Future Electronics |
Ethernet CTLR 10Mbps/100Mbps 3.3V 128-Pin PQFP | Avnet America |
10/100 Controller w/ 32-bit, 33MHz PCI I/F | Microchip Technology |
Where can I find additional details, specifications and documents for a KSZ8841-PMQLI?
Additional datasheets, footprints and schematics for KSZ8841-PMQLI are listed on our Part Details page. You can also find images and similar parts to KSZ8841-PMQLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8841-PMQLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8841-PMQLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8841-PMQLI fall under?
The KSZ8841-PMQLI is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to KSZ8841-PMQLI when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8841-PMQLI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8841-PMQLI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8841-PMQLI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for KSZ8841-PMQLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8841-PMQLI often in real-time on the comparison pages.
What if I can't find stock of KSZ8841-PMQLI?
You can fill out our help required form which you can use to request a quote for KSZ8841-PMQLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.