KSZ8091RNBCA Part Information

Details for KSZ8091RNBCA by Microchip Technology

Semiconductors - ICs > More Semiconductors - ICs

Part Downloads

Part Specifications

Data Rate 100Mbps
Ethernet Type IEEE 802.3
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Controller IC Case Style QFN
No. of Pins 32Pins
IC Interface Type RMII
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • 10/100 BASE-TX PHYSICAL LAYER TRANSCEIVER, EEE, WOL 32 VQFN 5X5X0.9MM TRAY ROHS COMPLIANT: YES | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a KSZ8091RNBCA?

Additional datasheets, footprints and schematics for KSZ8091RNBCA are listed in our Part Details tab. You can also find the KSZ8091RNBCA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KSZ8091RNBCA in the Pricing & Inventory tab next to part details. You can view KSZ8091RNBCA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KSZ8091RNBCA fall under?

The KSZ8091RNBCA is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.

Can I view similar or alternative parts?

You can view similar parts to KSZ8091RNBCA when available in the Network Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8091RNBCA you can contact the distributor directly for product support, shipping queries etc.

Is the KSZ8091RNBCA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for KSZ8091RNBCA have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for KSZ8091RNBCA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KSZ8091RNBCA often in real-time on the comparison pages.

What if I can't find stock of KSZ8091RNBCA?

You can fill out our help required form which you can use to request a quote for KSZ8091RNBCA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for KSZ8091RNBCA

Loading...
Loading Results for KSZ8091RNBCA
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us