Status: | Active |
---|---|
Series: | KSZ8091 |
RoHS: | Compliant |
The KSZ8091 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8091 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout by using on-chip termination resistors for the differential pairs, integrating a low-noise regulator to supply the 1.2V core and by offering a flexible 1.8/2.5/3.3V digital I/O interface.
The KSZ8091MNX and KSZ8091MLX offer the Media Independent Interface (MII), while the the KSZ8091RNx offer the Reduced Media Independent Interface (RMII) for direct connection with MII/RMII-compliant Ethernet MAC processors and switches.
Wake-on-LAN (WOL) provides a mechanism for the KSZ8091 to wake up a system that is in standby power mode. The KSZ8091 provides diagnostic features to facilitate system bring-up and debugging in production testing and in product deployment. Parametric NAND tree support enables fault detection between KSZ8091 I/Os and the board. Microchip's LinkMD® TDR-based cable diagnostics identify faulty copper cabling.
The KSZ8091RNA and KSZ8091RND are available in a 24-pin (4mm x 4mm) QFN package. The KSZ8091MNX and KSZ8091RNB are available in a 32-pin, lead-free QFN packages. The KSZ8091MLX is available in a 48-pin (7mm x 7mm) LQFP package.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Single-chip 10Base-T/100Base-TX IEEE 802.3 compliant Ethernet transceiver |
Wake-on-LAN (WOL) support with either magic packet, link status change, or robust custom-packet detection |
Power-down and power-saving modes |
MII interface support (KSZ8091MNX, KSZ8091MLX) |
RMII v1.2 interface support with a 50MHz reference clock output to MAC and an option to input a 50MHz reference clock (KSZ8091RNB) |
Back-to-back mode support for a 100Mbps copper repeater |
MDC/MDIO management interface for PHY register configuration |
Programmable interrupt output |
LED outputs for link and activity status indication, plus speed indication for KSZ8091RNB |
On-chip termination resistors for the differential pairs |
Baseline wander correction |
HP Auto MDI/MDI-X to reliably detect and correct straight-through and crossover cable connections with disable and enable option |
Auto-negotiation to automatically select the highest link-up speed (10/100Mbps) and duplex (half/full) |
LinkMD® TDR-based cable diagnostics to identify faulty copper cabling |
Parametric NAND Tree support for fault detection between chip I/Os and the board |
Loopback modes for diagnostics |
Single 3.3V power supply with VDD I/O options for 1.8V, 2.5V, or 3.3V |
Built-in 1.2V regulator for core |
Available in 24-pin (4mm x 4mm) QFN, 32-pin (5mm x 5mm) QFN and 48-pin (7mm x 7mm) LQFP packages |
Pins | Packaging | 32 | VQFN |
---|---|
Temp Range | 0C to +70C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
KSZ8091MNX/RNB - 10Base-T/100Base-TX PHY |
10BASE-T/100BASE-TX PHY with RMII and EEE Support |
Board Design Files |
---|
KSZ8091 IBIS |
Supporting Collateral |
---|
KSZ8081_8091MNX_v1.2_DP.zip |
KSZ8081_8091RNB_v1.2_DP.zip |
KSZ8081_8091RNB_v1.3_DP.zip |
KSZ8081_8091MNX_v1.3_DP.zip |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0614 |
Shipping Weight (kg) | 0.35 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
10/100 BASE-TX Physical Layer Transceiver, EEE, WOL | Microchip Technology |
10/100 Base-Tx Physical Layer Transceiver, Eee, Wol 32 Vqfn 5X5X0.9Mm T/R Rohs Compliant: Yes |Microchip KSZ8091MNXCA-TR | Newark Electronics |
KSZ8091 Series 2.5V 10 Base-T/100 Base-TX Physical Layer Transceiver T&R -QFN-32 | Future Electronics |
PHY 1-CH 100Mbps 32-Pin QFN T/R | Avnet America |
ETHERNET TRX, 10/100 PHY, EEE, 32QFN | element14 |
Where can I find additional details, specifications and documents for a KSZ8091MNXCA-TR?
Additional datasheets, footprints and schematics for KSZ8091MNXCA-TR are listed on our Part Details page. You can also find images and similar parts to KSZ8091MNXCA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8091MNXCA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8091MNXCA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8091MNXCA-TR fall under?
The KSZ8091MNXCA-TR is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8091MNXCA-TR when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8091MNXCA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8091MNXCA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8091MNXCA-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for KSZ8091MNXCA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8091MNXCA-TR often in real-time on the comparison pages.
What if I can't find stock of KSZ8091MNXCA-TR?
You can fill out our help required form which you can use to request a quote for KSZ8091MNXCA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.