Status: | Active |
---|---|
Series: | KSZ8081 |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
1,840
in stock
|
Buy Now | |
Microchip Technology
from US$0.87
|
153,295
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
13,583
in stock
|
Buy Now | |
element14
from US$1.28
|
13,583
in stock
|
Buy Now | |
Farnell
from US$1.17
|
13,583
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
9,000
in stock
|
Buy Now | |
CoreStaff
from US$1.44
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
564
in stock
|
Buy Now | |
Avnet Silica
-
|
13,000
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Single-chip 10Base-T/100Base-TX IEEE 802.3 compliant Ethernet transceiver |
MII interface support (KSZ8081MNX) |
RMII v1.2 Interface support with a 50MHz reference clock output to MAC, and an option to input a 50MHz reference clock (KSZ8081RNB) |
RMII back-to-back mode support for a 100Mbps copper repeater |
MDC/MDIO management interface for PHY register configuration |
Programmable interrupt output |
LED outputs for link and activity status indication |
On-chip termination resistors for the differential pairs |
Baseline wander correction |
HP Auto MDI/MDI-X to reliably detect and correct straight-through and crossover cable connections with disable and enable option |
Auto-negotiation to automatically select the highest linkup speed (10/100Mbps) and duplex (half/full) |
Power-down and power-saving modes |
LinkMD® TDR-based cable diagnostics to identify faulty copper cabling |
Parametric NAND Tree support for fault detection between chip I/Os and the board |
Loopback modes for diagnostics |
Single 3.3V power supply with VDD I/O options for 1.8V, 2.5V, or 3.3V |
Available in 24-pin (4mm x 4mm) QFN package, 32-pin (5mm x 5mm) QFN package or 48-pin (7mm x 7mm) LQFP package |
Pins | Packaging | 24 | VQFN |
---|---|
Temp Range | 0C to +70C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
KSZ8081 RNA/RND - 10BASE-T/100BASE-TX PHY with RMII Support |
KSZ8081MNX/RNB - 10Base-T/100Base-TX PHY |
Board Design Files |
---|
KSZ8081 IBIS |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0387 |
Shipping Weight (kg) | 0.204 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
10/100 BASE-TX Physical Layer Transceiver | Microchip Technology |
Ethernet Controller, 100 Mbps, Ieee 802.3, 3.135 V, 3.465 V, Qfn, 24 Rohs Compliant: Yes |Microchip KSZ8081RNACA-TR | Newark Electronics |
IC, TRX, PHY 10/100 PHY, 24MLF | element14 |
KSZ8081 Series 3.3 V RMII 10 Base T/100 Base TX Ethernet PHY Transceiver-QFN-24 | Future Electronics |
Ethernet Transceiver,PHY,RMII,QFN24 | RS |
IC: transceiver | Transfer Multisort Elektronik |
PHY 1-CH 100Mbps 24-Pin QFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a KSZ8081RNACA-TR?
Additional datasheets, footprints and schematics for KSZ8081RNACA-TR are listed on our Part Details page. You can also find images and similar parts to KSZ8081RNACA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8081RNACA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8081RNACA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8081RNACA-TR fall under?
The KSZ8081RNACA-TR is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8081RNACA-TR when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8081RNACA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8081RNACA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8081RNACA-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for KSZ8081RNACA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8081RNACA-TR often in real-time on the comparison pages.
What if I can't find stock of KSZ8081RNACA-TR?
You can fill out our help required form which you can use to request a quote for KSZ8081RNACA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.